1-1634629-0 RF & Coax Connectors by TE Connectivity

BNC Ins Str PCB Skt 75Ohm Black

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.24

Distributor Stock
Logo for Farnell
Farnell
from US$1.24
No stock
Buy Now
Logo for element14
element14
from US$1.51
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Body Material Zinc
Body Plating Material Nickel
Body Insulation With
PCB Mount Orientation Vertical
Port Configuration Single Port
Number of Positions 1
Number of Coaxial Contacts 1
RF Connector Center Contact Material Brass
RF Connector Center Contact Plating Material Gold
RF Connector Mated Outer Diameter (Approximate) 14.529mm, .572in
PCB Thickness (Recommended) 3.2mm, .126in
Mounting Post Length .169in, 4.3mm
Panel Thickness (Recommended) .059 – .217in, 1.5 – 5.5mm
PCB Tail Length 4.3mm, .169in
Height Above PC Board 34.9mm, 1.374in
Panel Cutout 12 x 12.9mm D-Shape
EMI & RFI Protection Type Isolated Ground
Impedance 75Ω
Housing Color Black
RF Contact Captivation Method Mechanical
Panel Mount Feature Type Hex Nut
Connector Mounting Type Panel
Panel Attachment Style Rear Mount
RF Connector Coupling Mechanism Bayonet
PCB Mount Retention With
Detent With
Operating Frequency 2GHz
Grade Commercial
Dielectric Material Polyethylene
Flange and Thread Material PBT Polyester
Flange and Thread Material Color Black
実装方法 Box
Packaging Method Box
Connector System Cable-to-Board, Cable-to-Panel
RF Interface BNC
Connector & Contact Terminates To Printed Circuit Board
RF Connector Style Jack
Sealable No
Termination Method to Printed Circuit Board Through Hole - Solder
Cable Type RG Coax Cable
Operating Temperature Range -55 – 85°C, -67 – 185°F


Alternative Descriptions

RF COAXIAL, BNC, STRAIGHT JACK, 75OHM | element14
Rf/Coaxial, Bnc Jack, Straight, 75 Ohm, Solder | Newark Electronics
Conn ZDC/BNC RCP 0Hz to 2GHz 75Ohm Solder ST Thru-Hole Gold Over Nickel Over Copper Individual | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1634629-0?

Additional datasheets, footprints and schematics for 1-1634629-0 are listed on our Part Details page. You can also find images and similar parts to 1-1634629-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1634629-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1634629-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1634629-0 fall under?

The 1-1634629-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-1634629-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1634629-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1634629-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1634629-0 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 1-1634629-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1634629-0 often in real-time on the comparison pages.

What if I can't find stock of 1-1634629-0?

You can fill out our help required form which you can use to request a quote for 1-1634629-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay