Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PRFDD3-16F-BB0GW |
Beveled Frame Color | Black |
---|---|
Body Color | Black |
Actuator Color | Black |
Operating Function | On Off On |
Panel Cutout Size | 1.189 x .874in, 30.2 x 22.2mm |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Indicator/Imprint Legend | - O = |
Indicator/Imprint Color | White |
Terminal Tab Width | .25in, 6.35mm |
Switch Contact Plating Material | Silver Tin Oxide |
Contact Current Rating | 16A, 10A |
Voltage Rating | 125VAC, 250VAC |
Process Sealed | No |
VDE Tested | Yes |
Mounting Angle | Vertical |
Mounting Type | Panel |
Comment | Non-Illuminated, Dust Resistant. |
Actuator Style | Rocker |
Lamp | Without |
Actuator Type | Top |
LED | Without |
Product Type | Switch |
Switch Type | Rocker/Paddle Actuator |
Termination Type | Quick Connect |
SWITCH | Farnell |
Rocker Switch, Dpdt, On-Off-On, Black, Panel, 16 A, 250 V Rohs Compliant: Yes |Te Connectivity 1-1634201-2 | Newark Electronics |
D3 blk DPDT on-off-on sw, -/0/= 16/10A | RS |
Switch Rocker ON OFF ON DPDT Quick Connect Curved Rocker 16A 250VAC >100000Cycle Tray | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-1634201-2?
Additional datasheets, footprints and schematics for 1-1634201-2 are listed on our Part Details page. You can also find images and similar parts to 1-1634201-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1634201-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1634201-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1634201-2 fall under?
The 1-1634201-2 is listed under Relays, Contactors & Switches > Switches > Paddle & Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1634201-2 when available in the Paddle & Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1634201-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1634201-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1634201-2 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS and Boersig have stock available or on a lead time for 1-1634201-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1634201-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1634201-2?
You can fill out our help required form which you can use to request a quote for 1-1634201-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.