Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.87
|
8,307
in stock
|
Buy Now | |
Rapid Electronics
from US$2.09
|
9,000
in stock
|
Buy Now | |
Distrelec
from US$2.46
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.50
|
8,307
in stock
|
Buy Now | |
element14
from US$2.28
|
8,307
in stock
|
Buy Now | |
Avnet America
from US$2.41
|
-
|
Buy Now | |
Sager
from US$1.84
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Illumination | Non Illuminated |
---|---|
Contact Configuration | DPST |
Switch Operation | On-On |
Actuator / Cap Colour | Black |
Switch Mounting | Panel |
Contact Current Max | 10A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Product Range | - |
Rocker Switches PWR ROCKER BLK ON-ON | Rapid Electronics |
TE Connectivity PREDD1-07F-BB0EW Rocker Switches PREDD1- | Distrelec |
Rocker Switch, Dpdt, On-On, Black, Panel, 10 A, 250 V Rohs Compliant: Yes |Te Connectivity 1-1634200-3 | Newark Electronics |
Switch Rocker ON ON DP Faston Curved Rocker 10A 250VAC >100000Cycle Tray | Avnet America |
Rocker Switches PREDD1-07F-BB0EW | Sager |
Where can I find additional details, specifications and documents for a 1-1634200-3?
Additional datasheets, footprints and schematics for 1-1634200-3 are listed on our Part Details page. You can also find images and similar parts to 1-1634200-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1634200-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1634200-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1634200-3 fall under?
The 1-1634200-3 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1-1634200-3 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1634200-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1634200-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1634200-3 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-1634200-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1634200-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1634200-3?
You can fill out our help required form which you can use to request a quote for 1-1634200-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.