Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Finish | Plated |
---|---|
Body Plating Material | Gold |
Cable Connector Orientation | Straight |
Body Material | Brass |
Body Shape | Circular |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
Crimp Type | Hex |
RF Connector Center Contact Material | Beryllium Copper |
Impedance | 50Ω |
RF Contact Captivation Method | Solder |
Detent | Without |
RF Connector Coupling Mechanism | Snap-On |
Operating Frequency | 6GHz |
Dielectric Material | PTFE |
Grade | Professional |
Packaging Quantity | 50 |
Packaging Method | Tray |
実装方法 | Tray |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
RF Interface | MMCX |
RF Connector Style | Jack |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Solder & Clamp |
Cable Type | Raychem 5026A1631, RG 174, URM95, RG 316/U, Raychem EPD 26995Q, Raychem 5026A1318, Raychem 5026A1331, Raychem 5026D1424, RG 188 A/U, Raychem 5026C1309, Raychem 5026D1028, Raychem CLFH-316 |
Operating Temperature Range | -55 – 155°C, -67 – 311°F |
Mmcx Str Jk Hex 50Ohm Gold Rg174A/U, 188 |Greenpar Te Connectivity 1-1634004-0 | Newark Electronics |
Conn MMCX RCP 50Ohm Solder ST Cable Mount Gold Over Nickel Over Copper Individual | Avnet America |
Where can I find additional details, specifications and documents for a 1-1634004-0?
Additional datasheets, footprints and schematics for 1-1634004-0 are listed on our Part Details page. You can also find images and similar parts to 1-1634004-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1634004-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1634004-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1634004-0 fall under?
The 1-1634004-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1634004-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1634004-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1634004-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1634004-0 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-1634004-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1634004-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1634004-0?
You can fill out our help required form which you can use to request a quote for 1-1634004-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.