Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-1-0163038-0,
D07733-000 |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.33
|
18,787
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
16,453
in stock
|
Buy Now | |
TE Store
from US$0.38
|
2,494
in stock
|
Buy Now | |
Boersig
from US$0.30
|
507
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
258
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
26
in stock
|
Buy Now | |
element14
from US$0.52
|
26
in stock
|
Buy Now | |
Farnell
from US$0.38
|
26
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$0.46
|
-
|
Buy Now | |
TTI Europe
from US$0.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Contact Retention | Without |
Contact Layout | Inline |
Panel Thickness | .64 – 1.65mm, .025 – .065in |
Operating Voltage | 250VAC |
Centerline (Pitch) | .28in, 7.11mm |
UL Flammability Rating | UL 94V-2 |
Housing Color | Natural |
Housing Material | Nylon |
Circuit Identification Feature | With |
Agency/Standard | CSA, UL |
VDE Tested | No |
Agency/Standard Number | E28476 |
UL Rating | Certified, Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR16455 |
Panel Mount Feature Type | Locking Leg |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
For Use With | Pin (Cap) Housing |
Packaging Quantity | 500 |
Packaging Method | Bag |
Contact Type | Socket |
Product Type | Housing |
Connector System | Wire-to-Panel, Wire-to-Wire |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Pin&Socket Connectors 03P SOCK HSG | Rapid Electronics |
03P M-N-L.SOCK.HSG. Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Panel Wire-to-Wire Number of Positions: 3 Centerline (Pitch): 7.11 mm Housing Plug Wire-to-Panel 3 | Rectangular Power Connector | Part Number: 1-163038-0 | Internal Number: 1-163038-0 | Alias Number: AMPS-1-0163038-0 | 7.11 mm | TE Connectivity | TE Store |
TE Connectivity - AMP Housing, Receptacle, Poles - 3, Rows - 1 | Distrelec |
Socket Housing, 3Way | Newark Electronics |
SOCKET HOUSING, 3WAY | element14 |
3w Socket housing Panel mount 7.1 pitch | RS |
Conn Housing PL 3 POS 7.12mm Crimp ST Loose Piece | Avnet America |
3w Socket housing Panel mount 7.1 pitch | TE Connectivity 1-163038-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 3Ways |
Pitch Spacing | 7.12mm |
For Use With | AMP Commercial MATE-N-LOK Series Contacts |
SVHC | No SVHC (07-Jul-2017) |
Colour | Clear |
External Depth | 7.87mm |
External Length / Height | 24.7mm |
External Width | 22.6mm |
Flammability Rating | UL94V-2 |
Material | Polyamide |
No. of Rows | 1Rows |
Voltage Rating VAC | 250V |
Where can I find additional details, specifications and documents for a 1-163038-0?
Additional datasheets, footprints and schematics for 1-163038-0 are listed on our Part Details page. You can also find images and similar parts to 1-163038-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-163038-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-163038-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-163038-0 fall under?
The 1-163038-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-163038-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-163038-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-163038-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-163038-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Boersig and Distrelec have stock available or on a lead time for 1-163038-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-163038-0 often in real-time on the comparison pages.
What if I can't find stock of 1-163038-0?
You can fill out our help required form which you can use to request a quote for 1-163038-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.