Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-1-0163037-0,
CM1527-000 |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
4,070
in stock
|
Buy Now | |
TE Store
from US$0.49
|
3,495
in stock
|
Buy Now | |
Rapid Electronics
from US$0.55
|
1,287
in stock
|
Buy Now | |
Distrelec
from US$0.54
|
1,287
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
680
in stock
|
Buy Now | |
element14
from US$0.49
|
680
in stock
|
Buy Now | |
Farnell
from US$0.50
|
680
in stock
|
Buy Now | |
Boersig
from US$0.39
|
10
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.58
|
-
|
Buy Now | |
TTI Europe
from US$0.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Contact Layout | Inline |
Contact Retention | Without |
Operating Voltage | 250VAC |
Housing Material | Nylon |
Centerline (Pitch) | .28in, 7.11mm |
Housing Color | Natural |
UL Flammability Rating | UL 94V-2 |
Circuit Identification Feature | With |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR16455 |
UL Rating | Certified, Recognized |
Agency/Standard Number | E28476 |
Agency/Standard | CSA, UL |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | Socket (Plug) Housing |
Packaging Quantity | 3500 |
Packaging Method | Carton |
Product Type | Housing |
Connector System | Wire-to-Wire |
Contact Type | Pin |
Sealable | No |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
3w Pin housing Panel mount | RS |
03P M-N-L.PIN.HSG. Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 3 Centerline (Pitch): 7.11 mm Housing Receptacle Wire-to-Wire 3 | Rectangular Power Connector | Part Number: 1-163037-0 | Internal Number: 1-163037-0 | Alias Number: AMPS-1-0163037-0 | 7.11 mm | TE Connectivity | TE Store |
Pin&Socket Connectors 03P PIN HSG. | Rapid Electronics |
TE Connectivity 03P M-N-L.PIN.HSG. Rectangular Power Con | Distrelec |
Pin Housing, 3Way | Newark Electronics |
PIN HOUSING, 3WAY | element14 |
Conn Wire to Board F 3 POS 7.12mm Solder ST Thru-Hole | Avnet America |
Pin Housing Through Hole, Solder Termination, 13A, 250 V ac | TE Connectivity 1-163037-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-163037-0?
Additional datasheets, footprints and schematics for 1-163037-0 are listed on our Part Details page. You can also find images and similar parts to 1-163037-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-163037-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-163037-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-163037-0 fall under?
The 1-163037-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-163037-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-163037-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-163037-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-163037-0 have stock available?
Authorised distributors including RS, TE Store, Rapid Electronics, Distrelec and Newark Electronics have stock available or on a lead time for 1-163037-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-163037-0 often in real-time on the comparison pages.
What if I can't find stock of 1-163037-0?
You can fill out our help required form which you can use to request a quote for 1-163037-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.