Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Positions | 6 |
---|---|
Number of Rows | 2 |
Contact Type | Pin |
Operating Voltage | 250VAC |
Centerline (Pitch) | 7.12mm, .28in |
Housing Color | Black |
Housing Material | Polyamide GF |
Circuit Identification Feature | With |
UL File Number | E28476 |
UL Rating | Recognized, Certified |
Agency/Standard | UL, CSA |
CSA File Number | LR16455 |
UL Flammability Rating | UL 94V-2 |
VDE Tested | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power |
For Use With | Socket (Plug) Housing |
Connector Type | Housing |
Connector Style | Plug |
Product Type | Connector |
Row-to-Row Spacing | 7.11mm, .28in |
Sealable | No |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Where can I find additional details, specifications and documents for a 1-163035-9?
Additional datasheets, footprints and schematics for 1-163035-9 are listed on our Part Details page. You can also find images and similar parts to 1-163035-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-163035-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-163035-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-163035-9 fall under?
The 1-163035-9 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-163035-9 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-163035-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-163035-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-163035-9 have stock available?
There is no stock from authorised distributors for 1-163035-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-163035-9 often in real-time on the comparison pages.
What if I can't find stock of 1-163035-9?
You can fill out our help required form which you can use to request a quote for 1-163035-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.