Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.79
|
2,055
in stock
|
Buy Now | |
Newark Electronics
from US$1.35
|
2,055
in stock
|
Buy Now | |
Rapid Electronics
from US$0.77
|
2,055
in stock
|
Buy Now | |
Chip One Stop
from US$1.09
|
2,055
in stock
|
Buy Now | |
Avnet America
from US$0.97
|
-
|
Buy Now | |
Boersig
from US$0.81
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 12 |
---|---|
Number of Rows | 3 |
Row-to-Row Spacing | 7.11in, .28mm |
Contact Layout | Matrix |
Contact Retention | Without |
Panel Thickness | .025 – .065in, .64 – 1.65mm |
Operating Voltage | 250VAC |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | 7.11mm, .28in |
Housing Color | Natural |
Housing Material | Nylon |
Circuit Identification Feature | With |
Agency/Standard | CSA, UL |
CSA File Number | LR16455 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
UL Rating | Recognized, Certified |
VDE Tested | No |
Panel Mount Feature Type | Locking Leg |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
For Use With | Pin (Cap) Housing |
Packaging Quantity | 200 |
Packaging Method | Bag |
Sealable | No |
Connector System | Wire-to-Wire |
Housing Type | Plug |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Socket |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Pin & Socket Connectors Plug 12P Mate-N-Lok Free |Amp Te Connectivity 1-163032-0 | Newark Electronics |
Pin&Socket Connectors PLUG 12P MATE-N-LOK FREE | Rapid Electronics |
TE Connectivity MATEN LOK HOUSING Combination Line Conne | Distrelec |
Conn Housing PL 12 POS 7.12mm ST Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 1-163032-0?
Additional datasheets, footprints and schematics for 1-163032-0 are listed on our Part Details page. You can also find images and similar parts to 1-163032-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-163032-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-163032-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-163032-0 fall under?
The 1-163032-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-163032-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-163032-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-163032-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-163032-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-163032-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-163032-0 often in real-time on the comparison pages.
What if I can't find stock of 1-163032-0?
You can fill out our help required form which you can use to request a quote for 1-163032-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.