1-1630012-0 Part Information

Details for 1-1630012-0 by TE Connectivity

Passive Components>Resistors>Chassis Panel Mount Resistors

Part Downloads

Part Specifications

Lead Type Fixed Leaded
Number of Resistors 1
Dimensions 122 x 47.5 x 26mm
Tolerance 5%
Voltage Rating 2500 VDC
Power Rating 150W
Resistance 3.3KΩ
Resistance Class 1kΩ – 1MΩ
Mount Style Chassis Mount
Packaging Method Loose Piece - Tray
Element Type Wirewound
Resistor Type Power Resistor
Termination Type Solder Lug
Number of Terminations 2
Temperature Coefficient ±30ppm/°C
RoHS Compliant ELV Compliant Hand solderable with lead free solder
Status: Active
Aliases: 1-1630012-0
Product Code: H678
Global Product Line: LV1
GPL Description: Industrial

Compatible Parts

Alternative Part Descriptions

  • Res Wirewound 3.3K Ohm 5% 150W ±30ppm/°C Aluminum Housed AXL Flange Mount | Avnet America
  • Res Wirewound 3.3K Ohm 5% 150W ±30ppm/°C Aluminum Housed AXL Flange Mount | Avnet Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1630012-0?

Additional datasheets, footprints and schematics for 1-1630012-0 are listed in our Part Details tab. You can also find the 1-1630012-0 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1630012-0 in the Pricing & Inventory tab next to part details. You can view 1-1630012-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1630012-0 fall under?

The 1-1630012-0 is listed under Passive Components > Resistors > Chassis Panel Mount Resistors.

Can I view similar or alternative parts?

You can view similar parts to 1-1630012-0 when available in the Chassis Panel Mount Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1630012-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1630012-0 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 1-1630012-0 have stock available?

Authorised distributors including Avnet America and Avnet Europe have stock available or on a lead time for 1-1630012-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1630012-0 often in real-time on the comparison pages.

What if I can't find stock of 1-1630012-0?

You can fill out our help required form which you can use to request a quote for 1-1630012-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1-1630012-0

Loading...
Loading Results for 1-1630012-0
We use cookies to improve your experience. See our privacy policy.
Okay