1-1627215-0 Part Information
Details for 1-1627215-0 by TE Connectivity
Connectors>Power Connectors>Power Contacts
Part Downloads
Part Specifications
Number of Positions | 1 |
Contact Type | Receptacle |
Contact Base Material | Brass |
Contact Orientation | Straight |
Accepts Wire Insulation Diameter Range | 2.3 – 3.94mm, .091 – .155in |
Mating Pin Diameter | .24in, 6.1mm |
Mount Type | Crimp |
Wire Insulation Support | With |
Special Features | Custom Configurable |
Packaging Method | Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | 194°F, 90°C |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1-1627215-0?
Additional datasheets, footprints and schematics for 1-1627215-0 are listed in our Part Details tab. You can also find the 1-1627215-0 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1627215-0 in the Pricing & Inventory tab next to part details. You can view 1-1627215-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1627215-0 fall under?
The 1-1627215-0 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-1627215-0 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1627215-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1627215-0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 1-1627215-0 have stock available?
There is no stock from authorised distributors for 1-1627215-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1627215-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1627215-0?
You can fill out our help required form which you can use to request a quote for 1-1627215-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.