Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | H430ET |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.18
|
-
|
Buy Now |
Plating Material | Brass, Pre-Tin |
---|---|
Weight per Piece | .738g, .026oz |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | .154in, 3.9mm |
Overall Length | .842in, 21.3868mm |
Tongue Thickness | .79mm, .031in |
Wire Size | .5 – 1.5mm², 20 – 15AWG |
Stud Diameter | 5.3mm, .209in |
Wire Insulation Diameter (Max) | 3.9mm, .154in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 2500 |
Shape Description | RING-029 |
Stud Size | M5 |
Barrel Type | Open Barrel |
Sealable | No |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Insulated | No |
Operating Temperature Range | 230°F, 110°C |
Ring Tongue Terminal 20 - 15 AWG | Future Electronics |
Where can I find additional details, specifications and documents for a 1-1627187-3?
Additional datasheets, footprints and schematics for 1-1627187-3 are listed on our Part Details page. You can also find images and similar parts to 1-1627187-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1627187-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1627187-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1627187-3 fall under?
The 1-1627187-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-1627187-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1627187-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1627187-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1627187-3 have stock available?
Authorised distributors including Future Electronics have stock available or on a lead time for 1-1627187-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1627187-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1627187-3?
You can fill out our help required form which you can use to request a quote for 1-1627187-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.