Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | H3930ET |
Prices starting from US$0.09
Weight per Piece | .492g, .0173oz |
---|---|
Plating Material | Brass, Pre-Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | .5 – 1.5mm², 20 – 15AWG |
Wire Insulation Diameter (Max) | .138in, 3.5mm |
Stud Diameter | .134in, 3.4mm |
Tongue Thickness | .79mm, .031in |
Overall Length | 17.4752mm, .688in |
Wire Insulation Diameter | 2.2 – 3.2mm, .086 – .125in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 1 |
Shape Description | RING-029 |
Barrel Type | Open Barrel |
Support Style | Insulation Support |
Stud Size | M3 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insulated | No |
Operating Temperature Range | 230°F, 110°C |
H3930Et/R4000 |Amp Te Connectivity 1-1627169-2 | Newark Electronics |
Terminals H3930ET/R4000 | Rapid Electronics |
TE Connectivity H3930ET/R4000 Terminals H3930ET/R4000 | Distrelec |
Ring Terminal 20AWG to 15AWG 17.5mm x 5.2mm Pre-Tinned Brass | Avnet America |
Where can I find additional details, specifications and documents for a 1-1627169-2?
Additional datasheets, footprints and schematics for 1-1627169-2 are listed on our Part Details page. You can also find images and similar parts to 1-1627169-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1627169-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1627169-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1627169-2 fall under?
The 1-1627169-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-1627169-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1627169-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1627169-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1627169-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-1627169-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1627169-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1627169-2?
You can fill out our help required form which you can use to request a quote for 1-1627169-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.