Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Pre-Tin |
---|---|
Stud Hole | Yes |
Terminal Angle | 45° |
Underplating Material | None |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Terminal Size | 6.35 |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .81mm, .032in |
Stud Diameter | 11.51mm, .45in |
Mating Tab Width | .25in, 6.35mm |
Packaging Quantity | 1000 |
Packaging Method | Box |
Sealable | No |
Mounting Style | Stud Mount |
Terminates To | Printed Circuit Board |
Insulated | No |
Termination Method | Through Hole |
H3579/1000 |Te Connectivity 1-1627156-0 | Newark Electronics |
QUICK DISCONNECT TABS, TAB ADAPTERS & CA | Avnet America |
Circular Connector, TAB FASTON 250 Series | TE Connectivity 1-1627156-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1627156-0?
Additional datasheets, footprints and schematics for 1-1627156-0 are listed on our Part Details page. You can also find images and similar parts to 1-1627156-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1627156-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1627156-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1627156-0 fall under?
The 1-1627156-0 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-1627156-0 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1627156-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1627156-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1627156-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 1-1627156-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1627156-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1627156-0?
You can fill out our help required form which you can use to request a quote for 1-1627156-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.