Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .8mm, .031in |
Accepts Wire Insulation Diameter Range | .134in, 3.4mm |
Overall Length | 19.8mm, .78in |
Wire Size | 1381 – 4144CMA, 18 – 15AWG, .7 – 2.1mm² |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Mating Tab Width | 6.3mm, .248in |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Locking Lance Height | 1.4mm |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | No |
Terminates To | Wire & Cable |
Sealable | No |
Insertion Force | Normal |
Wire Stop | No |
Operating Temperature Range | 90°C, 194°F |
Quick Disconnect Terminal 15-19AWG RCP 19.8mm 7.52mm Box | Avnet America |
Where can I find additional details, specifications and documents for a 1-1627154-0?
Additional datasheets, footprints and schematics for 1-1627154-0 are listed on our Part Details page. You can also find images and similar parts to 1-1627154-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1627154-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1627154-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1627154-0 fall under?
The 1-1627154-0 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1-1627154-0 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1627154-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1627154-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1627154-0 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-1627154-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1627154-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1627154-0?
You can fill out our help required form which you can use to request a quote for 1-1627154-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.