Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | H29104 |
Plating Material | Unplated |
---|---|
Splice Material | Brass |
Terminal & Splice Type | Splice |
Wire Size | 2906 – 4935CMA, 15.5 – 13.5AWG, 1.5 – 2.5mm² |
Overall Length | 8.1mm, .319in |
Material Thickness | .01in, .25mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | 1-4 Positions. Cut to length as desired. |
Packaging Quantity | 30000 |
Packaging Method | Strip |
Wire/Cable Type | Regular Wire |
Product Type | Splice |
Barrel Style | Standard |
Barrel Type | Open Barrel |
Sealable | No |
Insulated | No |
Serrated | No |
Splice Type | Thru Splice |
Termination Method | Crimp |
Splice Terminal 13-15AWG 8.1mm 3.6mm Strip | Avnet America |
Special Order: H29104/R30000 Splice Type: Thru Splice Wire Size: 15.5 – 13.5 AWG Wire Size: 1.5 – 2.5 mm² Sealable: No Wire Size: 2.960 – 4.933 kcmil Thru Splice 15.5 – 13.5 AWG 1.5 – 2.5 mm² | Electrical Wire Splice | Part Number: 1-1627140-0 | Internal Number: 1-1627140-0 | Alias Number: H29104 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1627140-0?
Additional datasheets, footprints and schematics for 1-1627140-0 are listed on our Part Details page. You can also find images and similar parts to 1-1627140-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1627140-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1627140-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1627140-0 fall under?
The 1-1627140-0 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 1-1627140-0 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1627140-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1627140-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1627140-0 have stock available?
Authorised distributors including Future Electronics, Avnet America and TE Store have stock available or on a lead time for 1-1627140-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1627140-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1627140-0?
You can fill out our help required form which you can use to request a quote for 1-1627140-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.