Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | H2832 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Barrel Type | Open |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Overall Length | 24.5mm, .964in |
Accepts Wire Insulation Diameter Range | .091 – .122in, 2.3 – 3.1mm |
Wire Size | 1381 – 4144CMA, 18 – 15AWG, .7 – 2.1mm² |
Receptacle Terminal Stock Thickness | .4mm |
Locking Lance Height | 1.4mm |
Wire Insulation Support | With |
Mating Retention Type | Locking Lance |
Packaging Method | Reel |
Packaging Quantity | 7000 |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Sealable | No |
Wire Stop | No |
Insulated | No |
Operating Temperature Range | 194°F, 90°C |
Quick Disconnect Terminal 14-19AWG M 24.5mm 7.5mm Reel | Avnet America |
Where can I find additional details, specifications and documents for a 1-1627133-2?
Additional datasheets, footprints and schematics for 1-1627133-2 are listed on our Part Details page. You can also find images and similar parts to 1-1627133-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1627133-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1627133-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1627133-2 fall under?
The 1-1627133-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1-1627133-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1627133-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1627133-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1627133-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-1627133-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1627133-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1627133-2?
You can fill out our help required form which you can use to request a quote for 1-1627133-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.