Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | H2815 |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.59
|
2,244
in stock
|
Buy Now | |
Newark Electronics
from US$1.19
|
2,244
in stock
|
Buy Now | |
Rapid Electronics
from US$0.76
|
2,244
in stock
|
Buy Now | |
Chip One Stop
from US$0.78
|
2,244
in stock
|
Buy Now | |
Avnet America
from US$0.82
|
-
|
Buy Now | |
TE Store
from US$2.03
|
-
|
Buy Now | |
Farnell
from US$0.86
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Material | Nylon 6 |
Number of Positions | 1 |
Length | 43mm, 1.69in |
Comment | For QC 6.3 Straight Receptacle mated with 6.3 Tab. |
Packaging Method | Package |
Packaging Quantity | 1000 |
FASTON | No |
Product Type | Insulation Boot |
Housing Type | Receptacle Housing |
Operating Temperature Range | -30 – 90°C, -22 – 194°F |
Faston Uninsulated Receptacle Accessory |Amp Te Connectivity 1-1627127-0 | Newark Electronics |
Terminals H2815/1000 | Rapid Electronics |
TE Connectivity H2815/1000 Terminals H2815/1000 | Distrelec |
Connector Accessories Insulation Boot Polyamide 6.6 Natural | Avnet America |
Special Order: H2815/1000 Insulation Boot & Sleeve Product Type: Insulation Boot Primary Product Material: Nylon 6 Primary Product Color: Natural Packaging Method: Package Operating Temperature Range: -22 – 194 °F Insulation Boot Nylon 6 Natural Package | Insulation Boots & Sleeve | Part Number: 1-1627127-0 | Internal Number: 1-1627127-0 | Alias Number: H2815 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Insulation Boot |
---|---|
For Use With | AMP Quick Connect Straight Receptacle Connectors |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-1627127-0?
Additional datasheets, footprints and schematics for 1-1627127-0 are listed on our Part Details page. You can also find images and similar parts to 1-1627127-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1627127-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1627127-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1627127-0 fall under?
The 1-1627127-0 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Insulation Boots & Sleeves.
Can I view similar or alternative parts?
You can view similar parts to 1-1627127-0 when available in the Insulation Boots & Sleeves range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1627127-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1627127-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1627127-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-1627127-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1627127-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1627127-0?
You can fill out our help required form which you can use to request a quote for 1-1627127-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.