Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | H2743 |
No distributors results available
Finish | None |
---|---|
Double Wire | No |
Plating Material | Brass |
2-Wire Insulation Diameter (Max per Wire) | 3.8mm |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Pin Diameter | .156in, 3.96mm |
Terminal Length | .29in, 7.4mm |
Wire Size | 19 – 14AWG, .7 – 2.1mm² |
Material Thickness | .38mm, .015in |
Wire Insulation Diameter (Max) | .13in, 3.3mm |
Overall Length | 17mm, .67in |
2-Wire Size | 1mm² |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 6000 |
Packaging Method | Reel |
Wire/Cable Type | Regular Wire |
Barrel Type | Open Barrel |
Insulated | No |
Support Style | Insulation Support |
Kugeldurchmesser | 4mm |
Bullet Terminal | With |
Where can I find additional details, specifications and documents for a 1-1627113-2?
Additional datasheets, footprints and schematics for 1-1627113-2 are listed on our Part Details page. You can also find images and similar parts to 1-1627113-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1627113-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1627113-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1627113-2 fall under?
The 1-1627113-2 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 1-1627113-2 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1627113-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1627113-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1627113-2 have stock available?
There is no stock from authorised distributors for 1-1627113-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1627113-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1627113-2?
You can fill out our help required form which you can use to request a quote for 1-1627113-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.