Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | H2593ET |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Flag |
Barrel Type | Open |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Wire Size | .7 – 2.1mm², 1381 – 4144CMA, 18 – 15AWG |
Overall Length | .464in, 11.8mm |
Mating Tab Thickness | .8mm, .031in |
Receptacle Terminal Stock Thickness | .45mm |
Accepts Wire Insulation Diameter Range | 2.6 – 3.2mm, .102 – .126in |
Mating Tab Width | 6.3mm, .248in |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Method | Reel |
Packaging Quantity | 2500 |
Insertion Force | Normal |
Insulated | No |
Wire Stop | No |
Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | 230°F, 110°C |
Terminals Uh2593Et/R2500 |Amp Te Connectivity 1-1627102-4 | Newark Electronics |
Terminals UH2593ET/R2500 | Rapid Electronics |
TE Connectivity UH2593ET/R2500 Terminals UH2593ET/R2500 | Distrelec |
Quick Disconnect Terminal 15-18AWG RCP 8.5mm Pre-Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 1-1627102-4?
Additional datasheets, footprints and schematics for 1-1627102-4 are listed on our Part Details page. You can also find images and similar parts to 1-1627102-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1627102-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1627102-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1627102-4 fall under?
The 1-1627102-4 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1-1627102-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1627102-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1627102-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1627102-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Avnet America and Boersig have stock available or on a lead time for 1-1627102-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1627102-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1627102-4?
You can fill out our help required form which you can use to request a quote for 1-1627102-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.