Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | H2590 |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Contact Base Material | Brass |
Overall Length | 15.4mm, .606in |
Accepts Wire Insulation Diameter Range | 3.2mm, .126in |
Mating Tab Thickness | .5mm, .02in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Wire Size | .4 – 1.5mm², 789 – 2960CMA, 21 – 17AWG |
Mating Tab Width | .189in, 4.8mm |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Method | Reel |
Packaging Quantity | 1 |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Wire Stop | No |
Sealable | No |
Insulated | No |
Operating Temperature Range | 194°F, 90°C |
H2590/R8000 |Amp Te Connectivity 1-1627099-0 | Newark Electronics |
Quick Disconnect Terminal 17-21AWG RCP 15.4mm 5.8mm Reel | Avnet America |
Where can I find additional details, specifications and documents for a 1-1627099-0?
Additional datasheets, footprints and schematics for 1-1627099-0 are listed on our Part Details page. You can also find images and similar parts to 1-1627099-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1627099-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1627099-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1627099-0 fall under?
The 1-1627099-0 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1-1627099-0 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1627099-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1627099-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1627099-0 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-1627099-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1627099-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1627099-0?
You can fill out our help required form which you can use to request a quote for 1-1627099-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.