Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | H2094 |
Color | Natural |
---|---|
Material | Nylon 66 |
Number of Positions | 1 |
Comment | For 4.8 Flag Receptacle |
Packaging Quantity | 5000 |
Packaging Method | Package |
Product Type | Insulation Boot |
FASTON | No |
Operating Temperature Range | -22 – 194°F, -30 – 90°C |
Connector Accessories Insulation Boot Nylon 6/6 Natural | Avnet America |
Special Order: H2094/5000 Insulation Boot & Sleeve Product Type: Insulation Boot Primary Product Material: Nylon 66 Primary Product Color: Natural Packaging Method: Package Operating Temperature Range: -22 – 194 °F Insulation Boot Nylon 66 Natural Package | Insulation Boots & Sleeve | Part Number: 1-1627070-1 | Internal Number: 1-1627070-1 | Alias Number: H2094 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1627070-1?
Additional datasheets, footprints and schematics for 1-1627070-1 are listed on our Part Details page. You can also find images and similar parts to 1-1627070-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1627070-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1627070-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1627070-1 fall under?
The 1-1627070-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Insulation Boots & Sleeves.
Can I view similar or alternative parts?
You can view similar parts to 1-1627070-1 when available in the Insulation Boots & Sleeves range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1627070-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1627070-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1627070-1 have stock available?
Authorised distributors including Avnet America, TTI Europe and TE Store have stock available or on a lead time for 1-1627070-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1627070-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1627070-1?
You can fill out our help required form which you can use to request a quote for 1-1627070-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.