Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Barrel Type | Open |
Terminal Type | Receptacle |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Wire Size | .7 – 2.1mm², 19 – 14AWG, 1381 – 4144CMA |
Mating Tab Thickness | .8mm, .031in |
Receptacle Terminal Stock Thickness | .45mm |
Overall Length | 19.8mm, .78in |
Accepts Wire Insulation Diameter Range | .091 – .122in, 2.3 – 3.1mm |
Mating Tab Width | 6.3mm, .248in |
Wire Insulation Support | With |
Packaging Method | Reel |
Packaging Quantity | 150 |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Wire Stop | No |
Insulated | No |
Sealable | No |
Operating Temperature Range | 194°F, 90°C |
Receptacle, Qc 6.3 H1972/150 |Amp Te Connectivity 1-1627057-1 | Newark Electronics |
Terminals RECEPTACLE QC 6.3 H1972/150 | Rapid Electronics |
TE Connectivity - AMP Quick Disconnect Push-On Terminal 2.1mm2 | Distrelec |
Quick Disconnect Terminal 14-19AWG RCP 19.8mm Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 1-1627057-1?
Additional datasheets, footprints and schematics for 1-1627057-1 are listed on our Part Details page. You can also find images and similar parts to 1-1627057-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1627057-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1627057-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1627057-1 fall under?
The 1-1627057-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1-1627057-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1627057-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1627057-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1627057-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-1627057-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1627057-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1627057-1?
You can fill out our help required form which you can use to request a quote for 1-1627057-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.