1-1627055-0 Quick Disconnects by TE Connectivity

H1968/R4000

Status: Active
Series: -
RoHS: Unknown
Aliases: H1968
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Avnet Europe Avnet Europe
No stock
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Newark Electronics Newark Electronics
No stock
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Plating Material Tin
Fully Insulated No
Connection Capacity Single
Terminal & Splice Type Receptacle
Contact Base Material Brass
Terminal Orientation Straight
Barrel Type Open
Crimp Type F-Crimp
Mating Tab Thickness .8mm, .031in
Wire Size .5 – 1.5mm², 20 – 15AWG, 986 – 2960CMA
Accepts Wire Insulation Diameter Range .086 – .11in, 2.2 – 2.8mm
Mating Tab Width .189in, 4.8mm
Receptacle Terminal Stock Thickness .3mm, .012in
Overall Length .606in, 15.4mm
Wire Insulation Support With
Mating Retention Type Dimple
Packaging Quantity 4000
Packaging Method Reel
Terminates To Wire & Cable
Sealable No
Insertion Force Normal
Insulated No
Wire Stop No
Operating Temperature Range 110°C, 230°F

Alternative Descriptions

Quick Disconnect Terminal 15-20AWG RCP 15.4mm 5.6mm Pre-Tin Reel | Avnet Europe

More Parts in Quick Disconnects


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1627055-0?

Additional datasheets, footprints and schematics for 1-1627055-0 are listed on our Part Details page. You can also find images and similar parts to 1-1627055-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1627055-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1627055-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1627055-0 fall under?

The 1-1627055-0 is listed under Terminals & Splices > Quick Disconnects.

Can I view similar or alternative parts?

You can view similar parts to 1-1627055-0 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1627055-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1627055-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1627055-0 have stock available?

Authorised distributors including Avnet Europe, Avnet America, Newark Electronics, Farnell and Arrow Electronics have stock available or on a lead time for 1-1627055-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1627055-0 often in real-time on the comparison pages.

What if I can't find stock of 1-1627055-0?

You can fill out our help required form which you can use to request a quote for 1-1627055-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay