Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | H1863 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Plating Material | Brass, Unplated |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | .5 – 1.5mm², 20 – 15AWG |
Stud Diameter | 6.6mm, .26in |
Overall Length | 24.5872mm, .968in |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | .091 – .126in, 2.3 – 3.2mm |
Wire Insulation Diameter (Max) | 3.2mm, .126in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Sealable | No |
Support Style | Insulation Support |
Insulated | No |
Barrel Type | Open Barrel |
Stud Size | M6 |
Shape Description | RING-001 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 230°F, 110°C |
Ring Tongue Terminal Straight 20AWG to 15AWG Brass | Avnet America |
Where can I find additional details, specifications and documents for a 1-1627040-1?
Additional datasheets, footprints and schematics for 1-1627040-1 are listed on our Part Details page. You can also find images and similar parts to 1-1627040-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1627040-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1627040-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1627040-1 fall under?
The 1-1627040-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-1627040-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1627040-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1627040-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1627040-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-1627040-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1627040-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1627040-1?
You can fill out our help required form which you can use to request a quote for 1-1627040-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.