Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | H1292ET |
No distributors results available
View Full Pricing & Stock ComparisonPlating Material | Pre-Tin, Brass |
---|---|
Weight per Piece | .503g, .0177oz |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 22 – 18AWG, .3 – .9mm² |
Wire Insulation Diameter (Max) | .154in, 3.9mm |
Wire Insulation Diameter | .091 – .126in, 2.3 – 3.2mm |
Overall Length | .842in, 21.3868mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .248in, 6.4mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | About 15° offset in insulation support area. |
Packaging Method | Package |
Packaging Quantity | 2500 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insulated | No |
Shape Description | RING-001 |
Support Style | Insulation Support |
Barrel Type | Open Barrel |
Stud Size | M6 |
Operating Temperature Range | 230°F, 110°C |
Where can I find additional details, specifications and documents for a 1-1627032-2?
Additional datasheets, footprints and schematics for 1-1627032-2 are listed on our Part Details page. You can also find images and similar parts to 1-1627032-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1627032-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1627032-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1627032-2 fall under?
The 1-1627032-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-1627032-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1627032-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1627032-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1627032-2 have stock available?
There is no stock from authorised distributors for 1-1627032-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1627032-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1627032-2?
You can fill out our help required form which you can use to request a quote for 1-1627032-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.