Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
ROX1SJ3R3JIT,
1-1625886-4 |
Lead Type | Axial Leaded |
---|---|
Number of Resistors | 1 |
Dimensions | 12 x 5mm |
Resistance | 3.3Ω |
Resistance Class | Up to 1kΩ |
Power Rating | 1W |
Tolerance | 5% |
Mount Style | Axial Leaded |
Packaging Method | Ammo Packed |
Product Type | Fixed Resistor |
Resistor Type | Power Resistor |
Element Material | Metal Oxide |
Number of Terminations | 2 |
Termination Type | Tinned Copper Leads |
Temperature Coefficient | ±350ppm/°C |
Operating Temperature Range | -55 – 235°C |
Resistor, 3.3 Ohm, ± 5%, 1 W, Axial Leaded, Metal Oxide, Power Flame Proof | Avnet America |
Where can I find additional details, specifications and documents for a 1-1625886-4?
Additional datasheets, footprints and schematics for 1-1625886-4 are listed on our Part Details page. You can also find images and similar parts to 1-1625886-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1625886-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1625886-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1625886-4 fall under?
The 1-1625886-4 is listed under Passive Components > Resistors > Through-Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1-1625886-4 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1625886-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1625886-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1625886-4 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-1625886-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1625886-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1625886-4?
You can fill out our help required form which you can use to request a quote for 1-1625886-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.