Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1625873-2 |
Prices starting from US$284.30
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$337.14
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$439.34
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$484.00
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$415.54
|
-
|
Buy Now | |
Avnet America
from US$284.30
|
-
|
Buy Now | |
Farnell
from US$442.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 9.7 x 3.5mm |
Power Rating | .25W |
Voltage Rating | 350V |
Mount Style | Axial Leaded |
Packaging Method | Folder |
Resistor Type | General Purpose Resistor |
Element Type | Thin Film |
Product Type | Resistor Kit |
Accessory Type | Precision Resistor Kit |
Number of Terminations | 2 |
Termination Type | Tinned Copper Leads |
Operating Temperature Range | -55 – 155°C |
Resistor Kits RS LR2 RESISTOR KIT | Rapid Electronics |
TE Connectivity LR2 LAB-KIT Resistor Kits RS LR2 RESISTO | Distrelec |
Resistor Kits Rs Lr2 Resistor Kit |Amp Te Connectivity 1-1625873-2 | Newark Electronics |
350V 0.25W RS LR2 Thin Film Precision Resistor Kit | Avnet America |
Where can I find additional details, specifications and documents for a 1-1625873-2?
Additional datasheets, footprints and schematics for 1-1625873-2 are listed on our Part Details page. You can also find images and similar parts to 1-1625873-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1625873-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1625873-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1625873-2 fall under?
The 1-1625873-2 is listed under Passive Components > Resistors > Through-Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1-1625873-2 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1625873-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1625873-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1625873-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 1-1625873-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1625873-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1625873-2?
You can fill out our help required form which you can use to request a quote for 1-1625873-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.