Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
PER-1-1624117-7,
CA2980-000, 1-1624117-7, BMB2A0600RS2JIT |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.14
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
308,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
308,000
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
68,000
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lead Type | Surface Mount Terminals |
---|---|
Dimensions | 2 x 1.2 x .9mm |
Current Rating (Max) | 200mA |
Impedance | 600Ω |
Tolerance | 25% |
DC Resistance | .5Ω |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Size Code | 0805 |
Element Type | Ferrite Bead |
Operating Temperature Range | -55 – 125°C |
Ferrite Beads FERRITE MULTILAYER 600 OHMS | Rapid Electronics |
0805 600 Ohm 25% 100 MHz 200mA Ferrite Bead Multi-Layer Chip Inductor | Future Electronics |
Ferrite Bead, 0805 [2012 Metric], 600 Ohm, 200 mA, 600 Milliohm, ± 25% | Avnet America |
TE Connectivity BMB-R 0805 600R Ferrite Beads FERRITE MU | Distrelec |
Ferrite Bead, 0805 [2012 Metric], 600 Ohm, 200 mA, 600 Milliohm, � 25% | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-1624117-7?
Additional datasheets, footprints and schematics for 1-1624117-7 are listed on our Part Details page. You can also find images and similar parts to 1-1624117-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1624117-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1624117-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1624117-7 fall under?
The 1-1624117-7 is listed under Passive Components > Inductors > Chokes.
Can I view similar or alternative parts?
You can view similar parts to 1-1624117-7 when available in the Chokes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1624117-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1624117-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1624117-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TTI Europe, Future Electronics and Avnet America have stock available or on a lead time for 1-1624117-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1624117-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1624117-7?
You can fill out our help required form which you can use to request a quote for 1-1624117-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.