Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1624097-3 |
Lead Type | Surface Mount Terminals |
---|---|
Dimensions | 13 x 5 x 5.3mm |
DC Resistance | .035Ω |
Tolerance | 10% |
Self Resonant Frequency | 415MHz |
Current Rating (Max) | 2570mA |
Inductance | .22µH |
Mount Style | Surface Mount |
Quality Factor | 50 |
Packaging Method | Taped & Reeled |
Element Type | Wirewound |
Shielded | No |
Operating Temperature Range | -55 – 100°C |
Fixed Inductors 3615A-10-3505-10 0.22Uh |Amp Te Connectivity 1-1624097-3 | Newark Electronics |
Wirewound Inductor, 220 nH, 35 Milliohm, ± 10%, 415 MHz, 2.57 A | Avnet America |
Inductor High Current Molded Wirewound 0.22uH 10% 25MHz 50Q-Factor Phenolic 2570mA 3615 T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-1624097-3?
Additional datasheets, footprints and schematics for 1-1624097-3 are listed on our Part Details page. You can also find images and similar parts to 1-1624097-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1624097-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1624097-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1624097-3 fall under?
The 1-1624097-3 is listed under Passive Components > Inductors > Molded SMD Inductors.
Can I view similar or alternative parts?
You can view similar parts to 1-1624097-3 when available in the Molded SMD Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1624097-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1624097-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1624097-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1-1624097-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1624097-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1624097-3?
You can fill out our help required form which you can use to request a quote for 1-1624097-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.