Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1623916-0 |
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Avnet America | - |
-
|
Buy Now |
Dimensions | 3.4 x 3.4 x 2mm |
---|---|
Power Rating | .05W |
Resistance | 5KΩ |
Voltage Rating | 15V |
Tolerance | 25% |
Mount Style | Surface Mount |
Sealed | Semi-Sealed |
Termination Type | Surface Mount Terminals |
Resistor Trimmer, Cermet, 5 kOhm, ± 20%, 50 mW, 1 Turn, Single Turn, Surface Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-1623916-0?
Additional datasheets, footprints and schematics for 1-1623916-0 are listed on our Part Details page. You can also find images and similar parts to 1-1623916-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1623916-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1623916-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1623916-0 fall under?
The 1-1623916-0 is listed under Passive Components > Resistors > Trimmers.
Can I view similar or alternative parts?
You can view similar parts to 1-1623916-0 when available in the Trimmers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1623916-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1623916-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1623916-0 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-1623916-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1623916-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1623916-0?
You can fill out our help required form which you can use to request a quote for 1-1623916-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.