Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SBCHE447RJF,
1-1623730-9 |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.50
|
2,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
2,400
in stock
|
Buy Now | |
Rapid Electronics
from US$0.44
|
2,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
2,400
in stock
|
Buy Now | |
Farnell
from US$0.59
|
2,000
in stock
|
Buy Now | |
Conrad
from US$0.39
|
847
in stock
|
Buy Now | |
Future Electronics
from US$0.35
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
Boersig
from US$0.46
|
-
|
Buy Now | |
TTI Europe
from US$0.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lead Type | Axial Leaded |
---|---|
Number of Resistors | 1 |
Dimensions | 20 x 7 x 8mm |
Power Rating | 4W |
Tolerance | 5% |
Resistance | 47Ω |
Resistance Class | Up to 1kΩ |
Mount Style | Axial Leaded |
Packaging Method | Loose Piece - Box |
Resistor Type | Power Resistor |
Element Type | Wirewound |
Product Type | Fixed Resistor |
Termination Type | Tinned Copper Leads |
Number of Terminations | 2 |
Temperature Coefficient | ±200ppm/°C |
Operating Temperature Range | -55 – 350°C |
Wirewound Resistors-Through Hole Bche 4 W 47R 5% |Amp Te Connectivity 1-1623730-9 | Newark Electronics |
Wirewound Resistors-Through Hole BCHE 4 W 47R 5% | Rapid Electronics |
TE Connectivity - AMP Through-Hole Resistor BCHE 4 W 47R 5% | Distrelec |
THROUGH HOLE RESISTORS | Farnell |
Max. temperature: +350 °C | Conrad |
47 Ohms â–’5% 4W Through Hole Resistor Axial Flame Proof, Safety Wirewound | Future Electronics |
Res Wirewound 47 Ohm 5% 4W ±200ppm/°C Ceramic AXL Thru-Hole | Avnet America |
47 OHM 5% 4W | TTI Europe |
Res High Power Wirewound 47 Ohm 5% 4W �200ppm/�C Ceramic Box/Loose | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-1623730-9?
Additional datasheets, footprints and schematics for 1-1623730-9 are listed on our Part Details page. You can also find images and similar parts to 1-1623730-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1623730-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1623730-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1623730-9 fall under?
The 1-1623730-9 is listed under Passive Components > Resistors > Through-Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1-1623730-9 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1623730-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1623730-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1623730-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1623730-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1623730-9 often in real-time on the comparison pages.
What if I can't find stock of 1-1623730-9?
You can fill out our help required form which you can use to request a quote for 1-1623730-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.