Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1623729-2 |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.87
|
27,655
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
27,655
in stock
|
Buy Now | |
Rapid Electronics
from US$1.16
|
27,655
in stock
|
Buy Now | |
Chip One Stop
from US$0.86
|
27,655
in stock
|
Buy Now | |
Avnet America
from US$1.01
|
-
|
Buy Now | |
Farnell
from US$1.57
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 75 x 10 x 9mm |
Tolerance | 5% |
Power Rating | 17W |
Resistance | 22KΩ |
Resistance Class | 1kΩ – 1MΩ |
Mount Style | Axial Leaded |
Packaging Method | Loose Piece - Box |
Resistor Type | Power Resistor |
Product Type | Fixed Resistor |
Element Type | Wirewound |
Number of Terminations | 2 |
Termination Type | Tinned Copper Leads |
Temperature Coefficient | ±200ppm/°C |
Operating Temperature Range | -55 – 350°C |
Wirewound Res.-Through Hole Bche 17 W 22K 5% |Amp Te Connectivity 1-1623729-2 | Newark Electronics |
Wirewound Res.-Through Hole BCHE 17 W 22K 5% | Rapid Electronics |
TE Connectivity - AMP Through-Hole Resistor BCHE 17 W 22K 5% | Distrelec |
Resistor, 22 kOhm, ± 5%, 17 W, Axial Leaded, Wirewound, High Power | Avnet America |
Resistor, 22 kOhm, � 5%, 17 W, Axial Leaded, Wirewound, High Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-1623729-2?
Additional datasheets, footprints and schematics for 1-1623729-2 are listed on our Part Details page. You can also find images and similar parts to 1-1623729-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1623729-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1623729-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1623729-2 fall under?
The 1-1623729-2 is listed under Passive Components > Resistors > Through-Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1-1623729-2 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1623729-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1623729-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1623729-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-1623729-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1623729-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1623729-2?
You can fill out our help required form which you can use to request a quote for 1-1623729-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.