Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
RL73K3AR15J,
1-1622825-2, RL73K3AR15JIT |
Number of Resistors | 1 |
---|---|
Dimensions | 6.35 x 3.1 x .6mm |
Tolerance | 5% |
Resistance | .15Ω |
Power Rating | 1W |
Resistance Range | Up to 1kΩΩ |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Element Type | Thick Film |
Resistor Type | Current Sensing Resistor |
Product Type | Fixed Resistor |
Size Code | 2512 |
Number of Terminations | 2 |
Termination Type | Solder |
Temperature Coefficient | ±200ppm/°C |
Current Sense Resistors - Smd 0.15Ohm 1 W 200Ppm Rohs Compliant: Yes |Amp Te Connectivity 1-1622825-2 | Newark Electronics |
Res Thick Film 2512 0.15 Ohm 5% 1W ±200ppm/°C Molded SMD SMD Embossed Plastic T/R | Avnet America |
.15 OHM 1W 5% | TTI Europe |
Res Current Sense Thick Film 2512 0.15 Ohm 5% 1W �200ppm/�C Molded Emboss T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-1622825-2?
Additional datasheets, footprints and schematics for 1-1622825-2 are listed on our Part Details page. You can also find images and similar parts to 1-1622825-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1622825-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1622825-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1622825-2 fall under?
The 1-1622825-2 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1-1622825-2 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1622825-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1622825-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1622825-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for 1-1622825-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1622825-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1622825-2?
You can fill out our help required form which you can use to request a quote for 1-1622825-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.