Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1618092-2 |
Contact Arrangement | 1 N.C & 1 N.O |
---|---|
Contact Current Rating | 5A |
Contact Arrangement (Additional Output) | 1 Form B, SPST-NC, 1 N/C |
Actuating System | AC |
Input Voltage | 380VAC |
Mounting Type | Flanged |
Time Delay | With |
Product Type | Relay |
Relay Type | Protective Relay |
Phase | Three |
Protection Function | Reverse Power |
722Tdx=Relay, Reverse Power Rohs Compliant: No |Cii Te Connectivity 1-1618092-2 | Newark Electronics |
General Purpose Relays 722TDX=RELAY, REVERSE POWER | Sager |
Where can I find additional details, specifications and documents for a 1-1618092-2?
Additional datasheets, footprints and schematics for 1-1618092-2 are listed on our Part Details page. You can also find images and similar parts to 1-1618092-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1618092-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1618092-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1618092-2 fall under?
The 1-1618092-2 is listed under Relays, Contactors & Switches > Relays > Protective Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1618092-2 when available in the Protective Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1618092-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1618092-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1618092-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 1-1618092-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1618092-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1618092-2?
You can fill out our help required form which you can use to request a quote for 1-1618092-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.