Status: | Unknown |
---|---|
Series: | JMACD Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 26.5VDC |
Contact Current | 1A |
Product Range | JMACD Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
RoHS Compliant | No |
Relay, Dpdt, 28Vdc, 1A | Newark Electronics |
Electromechanical Relay DPDT 1A 26.5V 1.56KOhm Thru-Hole | Avnet America |
M39016/15-105L | TTI Europe |
Industrial Relays JMACD-26XLS T05 RELAYS | Sager |
JMACD-26XLS = M39016/15-105L | Farnell |
Electromechanical Relay DPDT 1A 26.5V 1.56KOhm Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-1617122-0?
Additional datasheets, footprints and schematics for 1-1617122-0 are listed on our Part Details page. You can also find images and similar parts to 1-1617122-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1617122-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1617122-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1617122-0 fall under?
The 1-1617122-0 is listed under Switches & Relays > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1617122-0 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1617122-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1617122-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1617122-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Sager and Farnell have stock available or on a lead time for 1-1617122-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1617122-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1617122-0?
You can fill out our help required form which you can use to request a quote for 1-1617122-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.