Status: | Unknown |
---|---|
Series: | HFW Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 26.5VDC |
Contact Current | 1A |
Product Range | HFW Series |
Relay Mounting | Through Hole |
Coil Type | DC |
Contact Voltage VAC | 115VAC |
Relay Terminals | Solder |
RoHS Compliant | No |
MILITARY RELAY HFW4A1201S01 | TTI Europe |
Power Relay, Dpdt, 26.5Vdc, 4A, Pcb | Newark Electronics |
HFW4A1201S01 | Avnet America |
General Purpose Relays HFW4A1201S01 = 2100 HFW 4A REL | Sager |
HFW4A1201S01 = 2100 HFW 4A REL | Farnell |
Where can I find additional details, specifications and documents for a 1-1617036-6?
Additional datasheets, footprints and schematics for 1-1617036-6 are listed on our Part Details page. You can also find images and similar parts to 1-1617036-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1617036-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1617036-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1617036-6 fall under?
The 1-1617036-6 is listed under Switches & Relays > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1617036-6 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1617036-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1617036-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1617036-6 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 1-1617036-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1617036-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1617036-6?
You can fill out our help required form which you can use to request a quote for 1-1617036-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.