1-1616989-7

Relays, Contactors & Switches

> Contactors

> Mil-Aero Contactors

> DC Contactors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-1616989-7
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-1616989-7
Series Information for 1-1616989-7 - TE Connectivity
  • Status: Active
  • Aliases: 1-1616989-7
  • Product Code: H523
  • Global Product Line: F39
  • GPL Description: Aerospace Defense & Marine

Description

KD400B2C2=CONTACTOR 1 NO 1 NC 400 AMP

Specifications

Auxiliary Switch Contact Arrangement:
SPDT
Pole Configuration:
2
Contact Arrangement:
SPST NO DB, SPST NC DB
Contact Current Rating:
400A
Coil Voltage (Max):
28VDC
Contact Switching Voltage (Max):
28VDC
Coil Voltage Rating:
28VDC
Actuating System:
DC
Mounting Plate:
Without
Mounting Type:
Bus Bar
Torque:
56 in-lbs (Mains)in-lbs
Contactor Type:
Sealed
Terminal Configuration:
Wire Connector
Product Type:
Contactor
Product Category:
Electromechanical Relays
Arc Cover:
Without
Product Classification:
Relays - Contactors
Coil Termination:
Wire Connector

Compatibility

  • Compatible Parts: 1616095-2, 1616986-6
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Contactor SPST NO DB/SPST NC DB 28VDC 400A 2 Pole