1-1616941-2

Relays, Contactors & Switches

> Contactors

> Mil-Aero Contactors

> DC Contactors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-1616941-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-1616941-2
Series Information for 1-1616941-2 - TE Connectivity
  • Status: Active
  • Aliases: 1-1616941-2
  • Product Code: H522
  • Global Product Line: F39
  • GPL Description: Aerospace Defense & Marine

Description

A701DA=CUTOUT REVERSE CURRENT 400 AMP-28

Specifications

Pole Configuration:
1
Contact Current Rating:
400A
Contact Arrangement:
SPST NO
Contact Switching Voltage (Max):
28VDC
Actuating System:
DC
Coil Resistance:
87.5Ω
Coil Voltage (Max):
30VDC
Coil Voltage Rating:
28VDC
Mounting Type:
Chassis
Mounting Plate:
With
Torque:
112 in-lbs (Mains) 24 in-lbs (Coil)in-lbs
Product Classification:
Relays - Contactors
Arc Cover:
Without
Product Type:
Contactor
Contactor Type:
Sealed
Terminal Configuration:
8-32 UNC-2A Stud
Product Category:
Electromechanical Relays
Coil Termination:
Stud

Compatibility

  • Compatible Parts: 1616109-3, 2-1616109-0
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
A701DA=CUTOUT REVERSE CURRENT 400 AMP-28
Avnet America
A701DA=CUTOUT REVERSE CURRENT 400 AMP-28
Avnet Europe
A701DA=CUTOUT REVERSE CURRENT 400 AMP-28
Series Information for 1-1616941-2 . - TE Connectivity
1-1616941-2 . image
Not RoHS Compliant

Description

CONTACTOR SPST-NO-DB 28V 400A PANEL

Specifications

Load Current Inductive:
-
Relay Mounting:
Panel
Operating Voltage:
28VDC
Contact Configuration:
SPST-NO-DB
No. of Poles:
1 Pole
Switching Power AC3:
-
Switching Current AC1:
400A
Coil Voltage VAC Nom:
-
Coil Voltage VDC Nom:
30V
Switching Power AC1:
-
Load Current Resistive:
400A
Switching Current AC3:
-
Product Range:
A-701 Series
SVHC:
No SVHC (27-Jun-2018)

Alternate Descriptions

Newark Electronics
A701DA=CUTOUT REVERSE CURRENT 400 AMP-28
Avnet America
A701DA=CUTOUT REVERSE CURRENT 400 AMP-28
Avnet Europe
A701DA=CUTOUT REVERSE CURRENT 400 AMP-28