1-1616131-1

Relays, Contactors & Switches

> Contactors

> Mil-Aero Contactors

> DC Contactors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-1616131-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-1616131-1
Series Information for 1-1616131-1 - TE Connectivity
  • Status: Active
  • Aliases: 1-1616131-1
  • Product Code: H527
  • Global Product Line: F39
  • GPL Description: Aerospace Defense & Marine

Description

Q50S (FAA/PMA)=RELAY

Specifications

Contact Current Rating:
.25A
Contact Arrangement:
SPST NC
Pole Configuration:
1
Contact Switching Voltage (Max):
28VDC
Actuating System:
DC
Coil Voltage (Max):
28VDC
Coil Voltage Rating:
28VDC
Mounting Type:
Chassis
Mounting Plate:
With
Torque:
7.5 in-lbsin-lbs
Product Type:
Contactor
Product Category:
Electromechanical Relays
Terminal Configuration:
6-32 UNC-2A
Product Classification:
Relays - Contactors
Contactor Type:
Sealed
Arc Cover:
Without
Coil Termination:
Stud

Compatibility

  • Compatible Parts: 1616131-3, 1616131-9, 1-1616131-3
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Q50S RELAY
Avnet Europe
Q50S RELAY