Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1616058-4 |
Prices starting from US$4,610.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$16,753.41
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$8,084.79
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$9,976.94
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$4,610.00
|
5
in stock
|
Buy Now | |
Farnell
from US$12,955.50
|
4
in stock
|
Buy Now | |
Sager
from US$8,342.58
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Auxiliary Switch Contact Arrangement | SPDT, SPST NC |
---|---|
Contact Current Rating | 400A |
Pole Configuration | 1 |
Contact Arrangement | SPST NO |
Contact Switching Voltage (Max) | 28VDC |
Coil Resistance | 14Ω |
Actuating System | DC |
Coil Voltage (Max) | 30VDC |
Coil Voltage Rating | 28VDC |
Mounting Type | Chassis |
Mounting Plate | With |
Torque | 112 in-lbs (Mains) 15 in-lbs (Coil, Aux)in-lbs |
Contactor Type | Sealed |
Product Classification | Relays - Contactors |
Arc Cover | Without |
Product Type | Contactor |
Terminal Configuration | 8-32 UNC-2A Stud |
Product Category | Electromechanical Relays |
Coil Termination | Stud |
Contactors - Electromechanical Relay |Amp Te Connectivity 1-1616058-4 | Newark Electronics |
Contactors - Electromechanical RELAY | Rapid Electronics |
TE Connectivity A703FSS (FAA/PMA) RELAY Contactors - Ele | Distrelec |
CONTACTORS RELAYS | Farnell |
Contactors - Electromechanical HARTMAN CONTACTOR | Sager |
A703FSS=RELAY | Avnet America |
Where can I find additional details, specifications and documents for a 1-1616058-4?
Additional datasheets, footprints and schematics for 1-1616058-4 are listed on our Part Details page. You can also find images and similar parts to 1-1616058-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1616058-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1616058-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1616058-4 fall under?
The 1-1616058-4 is listed under Relays, Contactors & Switches > Contactors > Mil-Aero Contactors > DC Contactors.
Can I view similar or alternative parts?
You can view similar parts to 1-1616058-4 when available in the DC Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1616058-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1616058-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1616058-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1616058-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1616058-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1616058-4?
You can fill out our help required form which you can use to request a quote for 1-1616058-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.