Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1616058-1 |
Auxiliary Switch Contact Arrangement | SPDT |
---|---|
Contact Current Rating | 400A |
Pole Configuration | 1 |
Contact Arrangement | SPST NO |
Contact Switching Voltage (Max) | 28VDC |
Actuating System | DC |
Coil Voltage (Max) | 30VDC |
Coil Resistance | 91Ω |
Coil Voltage Rating | 28VDC |
Mounting Type | Chassis |
Mounting Plate | With |
Torque | 112 in-lbs (Mains) 24 in-lbs (Coil, Aux)in-lbs |
Product Type | Contactor |
Contactor Type | Sealed |
Product Classification | Relays - Contactors |
Product Category | Electromechanical Relays |
Terminal Configuration | 8-32 UNC-2A Stud |
Arc Cover | Without |
Coil Termination | Stud |
MILITARY RELAY A703E | TTI Europe |
Electromechanical Relay SPST-NO 400A 28VDC Chassis Mount | Avnet America |
Contactors - Electromechanical A703E | Sager |
Where can I find additional details, specifications and documents for a 1-1616058-1?
Additional datasheets, footprints and schematics for 1-1616058-1 are listed on our Part Details page. You can also find images and similar parts to 1-1616058-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1616058-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1616058-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1616058-1 fall under?
The 1-1616058-1 is listed under Relays, Contactors & Switches > Contactors > Mil-Aero Contactors > DC Contactors.
Can I view similar or alternative parts?
You can view similar parts to 1-1616058-1 when available in the DC Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1616058-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1616058-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1616058-1 have stock available?
Authorised distributors including TTI Europe, Avnet America and Sager have stock available or on a lead time for 1-1616058-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1616058-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1616058-1?
You can fill out our help required form which you can use to request a quote for 1-1616058-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.