Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1616043-0 |
Prices starting from US$13,960.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$32,286.37
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$36,841.13
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$13,960.00
|
4
in stock
|
Buy Now | |
Farnell
from US$53,899.54
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$28,302.65
|
-
|
Buy Now | |
Avnet America
from US$28,259.11
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Contact Current Rating | 60A |
---|---|
Contact Arrangement | 3PDT-NO |
Pole Configuration | 3 |
Actuating System | DC |
Coil Voltage Rating | 28VDC |
Coil Voltage (Max) | 28VDC |
Mounting Type | Chassis |
Product Category | Electromechanical Relays |
Terminal Configuration | 10-32 UNF-2A Stud |
Product Type | Contactor |
Product Classification | Relays - Contactors |
Contactor Type | Sealed |
Coil Termination | 8-32 UNC-2A Stud |
Auxiliary Contact Terminals | 8-32 UNC-2A |
General Purpose Relays RELAY | Rapid Electronics |
TE Connectivity B140V RELAY Power/Signal Relay 3PDT-NO 2 | Distrelec |
RELAYS | Farnell |
General Purpose Relays B140V=Relay |Hartman Te Connectivity 1-1616043-0 | Newark Electronics |
Electromechanical Relay 3PDT-NO 60A 28VDC Chassis Mount | Avnet America |
General Purpose Relays B140V=RELAY | Sager |
Where can I find additional details, specifications and documents for a 1-1616043-0?
Additional datasheets, footprints and schematics for 1-1616043-0 are listed on our Part Details page. You can also find images and similar parts to 1-1616043-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1616043-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1616043-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1616043-0 fall under?
The 1-1616043-0 is listed under Relays, Contactors & Switches > Contactors > Mil-Aero Contactors > AC Contactors.
Can I view similar or alternative parts?
You can view similar parts to 1-1616043-0 when available in the AC Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1616043-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1616043-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1616043-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1-1616043-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1616043-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1616043-0?
You can fill out our help required form which you can use to request a quote for 1-1616043-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.