Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.67
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$2.67
|
-
|
Buy Now |
Drawer Style | Snap-Fit, Mini CT |
---|---|
Number of Positions | 10 |
Number of Rows | 1 |
Contact Base Material | Copper Alloy |
Contact Layout | Inline |
Contact Type | Pin |
Contact Current Rating (Max) | 1.5A |
コネクタの高さ | 10.6mm |
Connector Length | 28.6mm, 1.12398in |
Connector Height | 10.6mm, .41658in |
Operating Voltage | 50VAC, 50VDC |
Housing Entry Configuration | Both Ends Closed |
Centerline (Pitch) | 1.5mm, .059in |
Housing Material | PBT GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Latch |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
For Use With | Connector :1-1612257-0 |
Circuit Application | Power & Signal |
Comment | See drawing for panel mount information., Sequential position number: 3. |
実装方法 | Tray, Box & Tray |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 49 |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Connector System | Wire-to-Wire |
Sealable | No |
Termination Method to Wire & Cable | Crimp/IDC |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Where can I find additional details, specifications and documents for a 1-1612256-0?
Additional datasheets, footprints and schematics for 1-1612256-0 are listed on our Part Details page. You can also find images and similar parts to 1-1612256-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1612256-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1612256-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1612256-0 fall under?
The 1-1612256-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1612256-0 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1612256-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1612256-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1612256-0 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-1612256-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1612256-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1612256-0?
You can fill out our help required form which you can use to request a quote for 1-1612256-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.