Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1611025-5 |
Auxiliary Switch Contact Arrangement | Without |
---|---|
Contact Current Rating | 120A |
Contact Arrangement | 3 Form X, 3PST-NO-DM |
Contact Base Material | Silver Cadmium Oxide |
Pole Configuration | 3 |
Wire Size | 2 – 0000AWG |
Contact Switching Voltage (Max) | 600VAC |
Actuating System | AC |
Coil Voltage Rating | 480VAC |
Coil Voltage (Max) | 480VAC |
Coil Resistance | 78Ω |
Agency Approval | CSA Certified, UL Recognized |
UL Flammability Rating | UL 94V-0 |
Mounting Plate | With |
Mounting Type | Panel |
Torque | 100in-lbs |
Packaging Method | Individual |
Terminal Configuration | Box Lug, Quick Connect |
Contactor Type | Definite Purpose |
Product Type | Contactor |
Product Classification | Relays - Contactors |
Molded | No |
Arc Cover | With |
Product Category | Electromechanical Relays |
Model | A |
Coil Termination | 6-32 Screw, Quick Connect |
Contactors - Electromechanical 3100Y30H12999CJ=CONTACTOR | Sager |
Where can I find additional details, specifications and documents for a 1-1611025-5?
Additional datasheets, footprints and schematics for 1-1611025-5 are listed on our Part Details page. You can also find images and similar parts to 1-1611025-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1611025-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1611025-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1611025-5 fall under?
The 1-1611025-5 is listed under Relays, Contactors & Switches > Contactors > Definite Purpose Contactors.
Can I view similar or alternative parts?
You can view similar parts to 1-1611025-5 when available in the Definite Purpose Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1611025-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1611025-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1611025-5 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 1-1611025-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1611025-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1611025-5?
You can fill out our help required form which you can use to request a quote for 1-1611025-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.