Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 15CU15BS1 |
Shield Style | None |
---|---|
Voltage Selection | None |
Fuse Options | None |
Panel Thickness Range | .031 – .098in, .8 – 2.5mm |
Leakage Current (Max) (120VAC, 60Hz) | 2µA |
Leakage Current (Max) (250VAC, 50Hz) | 5µA |
Voltage (Max) | 250VAC |
Current Rating | 15A |
Low Profile | Yes |
Mount Angle | Vertical |
Mount Style | Snap-In |
Comment | 15A versions tested by Underwriters Laboratories to US and Canadian requirements and are VDE approved to 10A @ 250 VAC. |
Filtered | No |
Ground Choke Option | No |
Output Type | Socket to Switch, .187" FASTON |
Input Type | IEC, Pre-Connected |
Filter Type | Power Entry Module |
Type of Connector | IEC 60320-1 C-14 |
Switch Type | SPST |
Operating Temperature Range | -10 – 40°C |
TE | RS Americas |
15Cu15Bs1=F8315 |Amp Te Connectivity 1-1609112-9 | Newark Electronics |
Power Entry Module EMI/RFI Filtered PL 3 POS 250VAC 15A Switch ST 1 Port | Avnet America |
AC Power Entry Modules POWER ENTRY SWITCHED | Sager |
Where can I find additional details, specifications and documents for a 1-1609112-9?
Additional datasheets, footprints and schematics for 1-1609112-9 are listed on our Part Details page. You can also find images and similar parts to 1-1609112-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1609112-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1609112-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1609112-9 fall under?
The 1-1609112-9 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 1-1609112-9 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1609112-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1609112-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1609112-9 have stock available?
Authorised distributors including RS Americas, Farnell, Newark Electronics, Avnet America and Sager have stock available or on a lead time for 1-1609112-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1609112-9 often in real-time on the comparison pages.
What if I can't find stock of 1-1609112-9?
You can fill out our help required form which you can use to request a quote for 1-1609112-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.