Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 15CBS1 |
Prices starting from US$7.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.63
|
No stock
|
Buy Now | |
TE Store
from US$17.77
|
4,908
in stock
|
Buy Now | |
Sager
from US$7.01
|
630
in stock
|
Buy Now | |
Farnell
from US$12.50
|
179
in stock
|
Buy Now | |
Newark Electronics
from US$11.73
|
-
|
Buy Now | |
Avnet America
from US$7.41
|
-
|
Buy Now | |
RS Americas
from US$12.77
|
-
|
Buy Now | |
element14
from US$8.95
|
-
|
Buy Now | |
Avnet Asia
from US$9.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Current Rating | 15A |
---|---|
Voltage (Max) | 250VAC |
Input Connector Style | "Receptacle, Male" |
Input Connector Type | IEC 60320/C-14 |
Output Type | 3/16" Faston |
15CBS1=F8273 Current Rating: 15 A Filter Connector Type: IEC 60320-1 C-14 Filter Connector Style: Male Receptacle Output Termination Type: 3/16" Faston Iec Unfiltered Inlets & Corcom C Series | 15 A IEC 60320-1 C-14 Male Receptacle 3/16" Faston | Part Number: 1-1609112-3 | Internal Number: 1-1609112-3 | Alias Number: 15CBS1 | TE Connectivity | TE Store |
AC Power Entry Modules 15A /IEC320 SNAP-IN PRECONECTED TERMINAL | Sager |
POWER ENTRY MODULE, RECEPTACLE, 15A | Farnell |
Power Entry Mod 15A 250V Snap In Panel M | RS |
Power Entry Module, Receptacle, 15A | Newark Electronics |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 15A/Contact Switch ST 1 Port | Avnet America |
Power Entry Module, 15CBS1=F8273 | TE Connectivity 1-1609112-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1609112-3?
Additional datasheets, footprints and schematics for 1-1609112-3 are listed on our Part Details page. You can also find images and similar parts to 1-1609112-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1609112-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1609112-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1609112-3 fall under?
The 1-1609112-3 is listed under EMI Filters > IEC Unfiltered Inlets.
Can I view similar or alternative parts?
You can view similar parts to 1-1609112-3 when available in the IEC Unfiltered Inlets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1609112-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1609112-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1609112-3 have stock available?
Authorised distributors including TE Store, Sager, Farnell, RS and Newark Electronics have stock available or on a lead time for 1-1609112-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1609112-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1609112-3?
You can fill out our help required form which you can use to request a quote for 1-1609112-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.