Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 15CE1 |
Current Rating | 15A |
---|---|
Voltage (Max) | 250VAC |
Input Connector Style | "Receptacle, Male" |
Input Connector Type | IEC 60320/C-14 |
Output Type | 3/16" Faston |
15CE1=F8272 Current Rating: 15 A Filter Connector Type: IEC 60320-1 C-14 Filter Connector Style: Male Receptacle Output Termination Type: 3/16" Faston Iec Unfiltered Inlets & Corcom C Series | 15 A IEC 60320-1 C-14 Male Receptacle 3/16" Faston | Part Number: 1-1609112-2 | Internal Number: 1-1609112-2 | Alias Number: 15CE1 | TE Connectivity | TE Store |
Power Entry Mod 15A C Series Panel Snap | RS |
AMP1-1609112-2 | Avnet America |
AC Power Entry Modules 15A/IEC320 CONNECTOR FLANGE MOUNT | Sager |
Where can I find additional details, specifications and documents for a 1-1609112-2?
Additional datasheets, footprints and schematics for 1-1609112-2 are listed on our Part Details page. You can also find images and similar parts to 1-1609112-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1609112-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1609112-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1609112-2 fall under?
The 1-1609112-2 is listed under EMI Filters > IEC Unfiltered Inlets.
Can I view similar or alternative parts?
You can view similar parts to 1-1609112-2 when available in the IEC Unfiltered Inlets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1609112-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1609112-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1609112-2 have stock available?
Authorised distributors including TE Store, RS, Avnet America and Sager have stock available or on a lead time for 1-1609112-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1609112-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1609112-2?
You can fill out our help required form which you can use to request a quote for 1-1609112-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.