Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1609034-1 |
Prices starting from US$10.73
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$14.59
|
60
in stock
|
Buy Now | |
Rapid Electronics
from US$18.99
|
68
in stock
|
Buy Now | |
Newark Electronics
from US$20.70
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$23.90
|
8
in stock
|
Buy Now | |
Avnet America
from US$11.94
|
-
|
Buy Now | |
element14
from US$17.74
|
-
|
Buy Now | |
Sager
from US$10.73
|
-
|
Buy Now |
Current Rating | 6A |
---|---|
Voltage (Max) | 250VAC |
Leakage Current (Max) (250VAC, 50Hz) | .36mA |
Leakage Current (Max) (120VAC, 60Hz) | .22mA |
Mount Style | Flanged |
Ground Choke Option | No |
Filter Type | Power Line |
Output Type | .250" FASTON |
Filtered | Yes |
Input Type | .250" FASTON |
Operating Temperature Range | -10 – 40°C |
Power Line Filters 6A 250V LOW LEAKAGE SPADE TERM | Rapid Electronics |
TE Connectivity - AMP Single Phase EMI Filter 250V 50HzHz | Distrelec |
Power Line Filters 6A 250V Low Leakage Spade Term |Amp Te Connectivity 1-1609034-1 | Newark Electronics |
POWER LINE FILTER, 6ESB1=F8324 | Avnet America |
POWER LINE FILTER, EMI/RFI, 6A, 360UA | element14 |
Where can I find additional details, specifications and documents for a 1-1609034-1?
Additional datasheets, footprints and schematics for 1-1609034-1 are listed on our Part Details page. You can also find images and similar parts to 1-1609034-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1609034-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1609034-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1609034-1 fall under?
The 1-1609034-1 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 1-1609034-1 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1609034-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1609034-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1609034-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 1-1609034-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1609034-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1609034-1?
You can fill out our help required form which you can use to request a quote for 1-1609034-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.