Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Nickel |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Barrel Type | Open |
Contact Base Material | Phosphor Bronze |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .81mm, .032in |
Wire Size | .51 – 1.65mm², 20 – 15AWG |
Overall Length | 22.9mm, .901in |
Mating Tab Width | 6.35mm, .25in |
Accepts Wire Insulation Diameter Range | .09 – .13in, 2.3 – 3.3mm |
UL Rating | Recognized |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Comment | FLK-Wire: Normal Wire |
Packaging Quantity | 500 |
Packaging Method | Loose Piece/Carton |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Sealable | No |
Insertion Force | Low |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminal Rec 6.35mm 20-15AWG Posi-Lock | RS |
PL 250 REC TERMINAL 20-15 NIPPB LP Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 15 AWG Wire Size: .51 – 1.65 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 20 – 15 AWG .51 – 1.65 mm² 6.35 mm | Quick Disconnect | Part Number: 1-160773-0 | Internal Number: 1-160773-0 | TE Connectivity | TE Store |
Positive Lock Recep Mki Rohs Compliant: Yes |Amp Te Connectivity 1-160773-0 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
MK1 Series Female Contact for use with Automotive Connector | TE Connectivity 1-160773-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-160773-0?
Additional datasheets, footprints and schematics for 1-160773-0 are listed on our Part Details page. You can also find images and similar parts to 1-160773-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-160773-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-160773-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-160773-0 fall under?
The 1-160773-0 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1-160773-0 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-160773-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-160773-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-160773-0 have stock available?
Authorised distributors including RS, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-160773-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-160773-0 often in real-time on the comparison pages.
What if I can't find stock of 1-160773-0?
You can fill out our help required form which you can use to request a quote for 1-160773-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.