Prices starting from US$0.08
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.22 |
10,400
|
Buy Now | |
TTI Europe | US$0.14 |
36,000
|
Buy Now | |
Heilind Electronics | US$0.20 |
7,875
|
Buy Now | |
TE Store | US$0.19 |
7,870
|
Buy Now | |
Newark Electronics | US$0.08 |
5,325
|
Buy Now | |
element14 | US$0.26 |
5,325
|
Buy Now | |
Farnell | US$0.20 |
5,325
|
Buy Now | |
Future Electronics | US$0.15 |
-
|
Buy Now | |
Avnet America | US$0.17 |
-
|
Buy Now | |
RS Americas | US$0.23 |
-
|
Buy Now | |
Boersig | US$0.16 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Barrel Type | Open |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Terminal Orientation | Straight |
Overall Length | .88in, 22.3mm |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Wire Size | .51 – 1.65mm², 20 – 15AWG |
Mating Tab Width | 6.35mm, .25in |
Accepts Wire Insulation Diameter Range | .09 – .13in, 2.3 – 3.3mm |
UL Rating | Recognized |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Comment | FLK-Wire: Normal Wire |
Packaging Quantity | 1500 |
Packaging Method | Strip/Reel |
Insertion Force | Low |
Wire Stop | No |
Sealable | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
POSITIVE LOCK MKI FEMALE CONT. | TTI Europe |
POSITIVE LOCK,RECEPTACLE,20-16AWG,6.35MM | RS |
POSITIVE LOCK RECEPTACLE MKI | Heilind Electronics |
250 PL MKI REC. 20-15AWG PTPB Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 15 AWG Wire Size: .5 – 1.5 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 20 – 15 AWG .5 – 1.5 mm² 6.35 mm | Quick Disconnect | Part Number: 1-160759-2 | Internal Number: 1-160759-2 | TE Connectivity | TE Store |
Contact, Crimp, Receptacle, 20-15Awg | Newark Electronics |
CONTACT, CRIMP, RECEPTACLE, 20-15AWG | element14 |
Contact SKT Crimp ST Cable Mount Strip on Reel | Avnet America |
POSITIVE LOCK 250 REC 0.5-1.5MM2 PTPPHBZ | TE Connectivity 1-160759-2 | RS Americas |
POSITIVE LOCK RECEPTACLE MKI | Power and Signal Group |
Product Range | - |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | Positive Lock Connectors |
Wire Size AWG Max | 15AWG |
Wire Size AWG Min | 20AWG |
Current Rating | - |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 1-160759-2?
Additional datasheets, footprints and schematics for 1-160759-2 are listed on our Part Details page. You can also find images and similar parts to 1-160759-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-160759-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-160759-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-160759-2 fall under?
The 1-160759-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1-160759-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-160759-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-160759-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-160759-2 have stock available?
Authorised distributors including TTI Europe, RS, Heilind Electronics, TE Store and Newark Electronics have stock available or on a lead time for 1-160759-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-160759-2 often in real-time on the comparison pages.
What if I can't find stock of 1-160759-2?
You can fill out our help required form which you can use to request a quote for 1-160759-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.